General Pump Flow Sensitive Unloader Valves PULSARZ

Description
Flow Sensitive Unloader. Optional: 6 Amp Microswitch, 3.5 and 4.5 Orifice Features Near total zero setting of the outlet pressure at gun closure increases safety Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance
Datasheet
Description
Flow Sensitive Unloader. Optional: 6 Amp Microswitch, 3.5 and 4.5 Orifice Features Near total zero setting of the outlet pressure at gun closure increases safety Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensitive Unloader Valves - PULSARZ - General Pump
Mendota Heights, MN, USA
Flow Sensitive Unloader Valves
PULSARZ
Flow Sensitive Unloader Valves PULSARZ
Flow Sensitive Unloader. Optional: 6 Amp Microswitch, 3.5 and 4.5 Orifice Features Near total zero setting of the outlet pressure at gun closure increases safety Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance

Flow Sensitive Unloader.

Optional: 6 Amp Microswitch, 3.5 and 4.5 Orifice

Features

  • Near total zero setting of the outlet pressure at gun closure increases safety
  • Reduced pressure loss
  • Makes for easier gun operation
  • Extremely reliable
  • Easy maintenance
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number PULSARZ
Product Name Flow Sensitive Unloader Valves
Valve Type Relief; Safety
Media Water; Hot Water; Cold Water  
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Sequence Valves - 61640 - Jergens, Inc.
Specs
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Connection Description Threaded; 9/16-18
View Details
Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
HVX Large Body Panel Mount PTFE Valve - 86907 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details