General Pump Automatic Pressure Regulating Valve RA2

Description
Automatic Pressure Regulating Valve Features Regulates operating pressure of the system by releasing excess volume through the by-pass. Protects the system from over pressurization.
Datasheet
Description
Automatic Pressure Regulating Valve Features Regulates operating pressure of the system by releasing excess volume through the by-pass. Protects the system from over pressurization.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Pressure Regulating Valve - RA2 - General Pump
Mendota Heights, MN, USA
Automatic Pressure Regulating Valve
RA2
Automatic Pressure Regulating Valve RA2
Automatic Pressure Regulating Valve Features Regulates operating pressure of the system by releasing excess volume through the by-pass. Protects the system from over pressurization.

Automatic Pressure Regulating Valve

Features

  • Regulates operating pressure of the system by releasing excess volume through the by-pass.
  • Protects the system from over pressurization.
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number RA2
Product Name Automatic Pressure Regulating Valve
Valve Type Relief; Safety
Media Water; Hot Water; Cold Water  
Valve Size 0.75 to 1.25 inch (19.05 to 31.75 mm)
Maximum Pressure 3050.00 psi (2147 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Relief Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Relief
Media Gas; Air; Compressed Air
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details