General Pump Trapped Pressure Unloaders YVB3KTT Series

Description
Trapped Pressure, for the 51 and 60 Series Pumps, with and without injector Features Sturdy steel and brass construction Adjustable locknut to control max pressure Easy maintenance Hexagonal discharge check valve to prevent jamming
Datasheet
Description
Trapped Pressure, for the 51 and 60 Series Pumps, with and without injector Features Sturdy steel and brass construction Adjustable locknut to control max pressure Easy maintenance Hexagonal discharge check valve to prevent jamming
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trapped Pressure Unloaders - YVB3KTT Series - General Pump
Mendota Heights, MN, USA
Trapped Pressure Unloaders
YVB3KTT Series
Trapped Pressure Unloaders YVB3KTT Series
Trapped Pressure, for the 51 and 60 Series Pumps, with and without injector Features Sturdy steel and brass construction Adjustable locknut to control max pressure Easy maintenance Hexagonal discharge check valve to prevent jamming

Trapped Pressure, for the 51 and 60 Series Pumps, with and without injector

Features

  • Sturdy steel and brass construction
  • Adjustable locknut to control max pressure
  • Easy maintenance
  • Hexagonal discharge check valve to prevent jamming
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number YVB3KTT Series
Product Name Trapped Pressure Unloaders
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 3200.00 psi (2252 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Filters, Regulators, Filter Regulators, M63 -  - Rotork plc
Specs
Media Water; Air
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details
VALVES - PR-038-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFSE-C-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.38 inch (9.52 mm)
View Details
Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details