General Pump Trapped Pressure Unloader, High Temperature Brass YVB5121HT

Description
Trapped Pressure Unloader, High Temperature Brass Features Suitable for use with multiple guns at the same time Dynamic seals made up of O-Rings and Teflon runner Optimized internal passages that guarantee reduced pressure loss No risk of fitting being injected in case of overpressure because O-rings are positioned upstream to the threads 1/4" NPT fitting for pressure gauge
Datasheet
Description
Trapped Pressure Unloader, High Temperature Brass Features Suitable for use with multiple guns at the same time Dynamic seals made up of O-Rings and Teflon runner Optimized internal passages that guarantee reduced pressure loss No risk of fitting being injected in case of overpressure because O-rings are positioned upstream to the threads 1/4" NPT fitting for pressure gauge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trapped Pressure Unloader, High Temperature Brass - YVB5121HT - General Pump
Mendota Heights, MN, USA
Trapped Pressure Unloader, High Temperature Brass
YVB5121HT
Trapped Pressure Unloader, High Temperature Brass YVB5121HT
Trapped Pressure Unloader, High Temperature Brass Features Suitable for use with multiple guns at the same time Dynamic seals made up of O-Rings and Teflon runner Optimized internal passages that guarantee reduced pressure loss No risk of fitting being injected in case of overpressure because O-rings are positioned upstream to the threads 1/4" NPT fitting for pressure gauge

Trapped Pressure Unloader, High Temperature Brass

Features

  • Suitable for use with multiple guns at the same time
  • Dynamic seals made up of O-Rings and Teflon runner
  • Optimized internal passages that guarantee reduced pressure loss
  • No risk of fitting being injected in case of overpressure because O-rings are positioned upstream to the threads
  • 1/4" NPT fitting for pressure gauge
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number YVB5121HT
Product Name Trapped Pressure Unloader, High Temperature Brass
Valve Type Relief; Safety
Media Water; Hot Water; Cold Water  
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 5100.00 psi (3589 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
16mm FLATPROP - 12-216C-03-41+D3WFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Pneumatically Actuated Carbon Steel Ball Valve - P2C Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and petrochemical; Air; Compressed Air; Chemical
View Details
Thermostatic Drain Valve for Locomotives - Magnum GURU® - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
View Details