General Pump Direct Mount, Control Set Unloader YVB35KDME

Description
Direct Mount Control Set Unloader For EP Series Pumps Features Direct-mount, control set unloader Used with ET, EP and ES series pumps Built-in bypass Sturdy steel and brass construction Adjustable locknut to control the maximum pressure Plastic adjustment knob
Datasheet
Description
Direct Mount Control Set Unloader For EP Series Pumps Features Direct-mount, control set unloader Used with ET, EP and ES series pumps Built-in bypass Sturdy steel and brass construction Adjustable locknut to control the maximum pressure Plastic adjustment knob
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Mount, Control Set Unloader - YVB35KDME - General Pump
Mendota Heights, MN, USA
Direct Mount, Control Set Unloader
YVB35KDME
Direct Mount, Control Set Unloader YVB35KDME
Direct Mount Control Set Unloader For EP Series Pumps Features Direct-mount, control set unloader Used with ET, EP and ES series pumps Built-in bypass Sturdy steel and brass construction Adjustable locknut to control the maximum pressure Plastic adjustment knob

Direct Mount Control Set Unloader For EP Series Pumps

Features

  • Direct-mount, control set unloader
  • Used with ET, EP and ES series pumps
  • Built-in bypass
  • Sturdy steel and brass construction
  • Adjustable locknut to control the maximum pressure
  • Plastic adjustment knob
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number YVB35KDME
Product Name Direct Mount, Control Set Unloader
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Maximum Pressure 3200.00 psi (2252 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - PR-038-PVC-V-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details