Direct Mount Control Set Unloader For EZ, 47, 60 and 63 Series Pumps
A direct-mount, adjustable, trapped pressure type unloader with built in bypass and plastic knob.
| General Pump | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | YVB75KDMN |
| Product Name | Pressure Trapping Unloader |
| Valve Type | Relief; Safety |
| Primary Material | Brass / Bronze |
| Media | Water; Hot Water; Cold Water |
| Valve Size | 0.38 to 0.50 inch (9.52 to 12.70 mm) |
| Maximum Pressure | 3200.00 psi (2252 m H2O) |