General Pump Safety Relief Valves, End Discharge 100993 / 101070

Description
Safety Relief Valve, End Discharge, 316 Stainless Steel FEATURES High pressure safety valve: 3,500 - 6,000 PSI relief pressure Less “whistling” and chatter than competing brands Highly accurate over full range of pressures Fits any brand of pump Designed and produced in the USA Can be pre-set; ask your GP representative Constructed using 316 Stainless Steel
Datasheet
Description
Safety Relief Valve, End Discharge, 316 Stainless Steel FEATURES High pressure safety valve: 3,500 - 6,000 PSI relief pressure Less “whistling” and chatter than competing brands Highly accurate over full range of pressures Fits any brand of pump Designed and produced in the USA Can be pre-set; ask your GP representative Constructed using 316 Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relief Valves, End Discharge - 100993 / 101070 - General Pump
Mendota Heights, MN, USA
Safety Relief Valves, End Discharge
100993 / 101070
Safety Relief Valves, End Discharge 100993 / 101070
Safety Relief Valve, End Discharge, 316 Stainless Steel FEATURES High pressure safety valve: 3,500 - 6,000 PSI relief pressure Less “whistling” and chatter than competing brands Highly accurate over full range of pressures Fits any brand of pump Designed and produced in the USA Can be pre-set; ask your GP representative Constructed using 316 Stainless Steel

Safety Relief Valve, End Discharge, 316 Stainless Steel

FEATURES

  • High pressure safety valve: 3,500 - 6,000 PSI relief pressure
  • Less “whistling” and chatter than competing brands
  • Highly accurate over full range of pressures
  • Fits any brand of pump
  • Designed and produced in the USA
  • Can be pre-set; ask your GP representative
  • Constructed using 316 Stainless Steel
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number 100993 / 101070
Product Name Safety Relief Valves, End Discharge
Valve Type Relief; Safety
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 6000.00 psi (4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Reduced Port T-ported Brass Ball Valve - 355N-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Control Valve - 217865845 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Control Valve; Diaphragm
Connection Description Threaded
View Details
Ball Check Valve 0 5 4 - 1223015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.50 inch (38.10 mm)
View Details
Single Stage Diaphragm Regulator - PRD - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details