General Pump Easy Start Valve, Stainless Steel 100970

Description
Easy Start Valve, Provides Easy Start for Manual Start Gas Engines, SS Seat and Ball Features Maximum working pressure = 5,000 psi Eases system start-up. Especially useful for engine-driven pressure washers Fits any brand of pump All stainless steel construction Designed and made in the USA Long-life construction Improved seal design limits leaks. Not re-buildable.
Datasheet
Description
Easy Start Valve, Provides Easy Start for Manual Start Gas Engines, SS Seat and Ball Features Maximum working pressure = 5,000 psi Eases system start-up. Especially useful for engine-driven pressure washers Fits any brand of pump All stainless steel construction Designed and made in the USA Long-life construction Improved seal design limits leaks. Not re-buildable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Start Valve, Stainless Steel - 100970 - General Pump
Mendota Heights, MN, USA
Easy Start Valve, Stainless Steel
100970
Easy Start Valve, Stainless Steel 100970
Easy Start Valve, Provides Easy Start for Manual Start Gas Engines, SS Seat and Ball Features Maximum working pressure = 5,000 psi Eases system start-up. Especially useful for engine-driven pressure washers Fits any brand of pump All stainless steel construction Designed and made in the USA Long-life construction Improved seal design limits leaks. Not re-buildable.

Easy Start Valve, Provides Easy Start for Manual Start Gas Engines, SS Seat and Ball

Features

  • Maximum working pressure = 5,000 psi
  • Eases system start-up. Especially useful for engine-driven pressure washers
  • Fits any brand of pump
  • All stainless steel construction
  • Designed and made in the USA
  • Long-life construction
  • Improved seal design limits leaks.
  • Not re-buildable.
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number 100970
Product Name Easy Start Valve, Stainless Steel
Valve Type Relief; Safety
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 0.25 to 0.38 inch (6.35 to 9.52 mm)
Maximum Pressure 5000.00 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T-BSP-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details