General Pump Inline Adjustable Needle Valve 100865

Description
Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".
Description
Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".

Suppliers

Company
Product
Description
Supplier Links
Inline Adjustable Needle Valve - 100865 - General Pump
Mendota Heights, MN, USA
Inline Adjustable Needle Valve
100865
Inline Adjustable Needle Valve 100865
Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".

Needle Valve, Adjustable SS Stem Allows Regulating the Opening in the Bore for Fine Control of Flow

General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications including Sewer Jetting, Oil and Gas, Mining, Misting and many more. Always striving to serve our customers better, General Pump’s 54,000 square foot headquarters in Minnesota houses a large distribution center along with a manufacturing facility that adds a new level of service and technology. Our capabilities and the dedication to our customers needs has resulted in General Pump’s motto; "We Will Find A Way".

Supplier's Site

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number 100865
Product Name Inline Adjustable Needle Valve
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
VALVES - BP90-025-PVDF-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details