General Pump Flow Sensitive Unloaders ZK7 Series

Description
Flow Sensitive Unloader Features Features all stainless and brass internal parts. New design reduces sensitivity to entrapped air. No external moving parts or springs. Eliminates high pressure in all lines while unit is in bypass mode Unique balanced piston design permits precise pressure adjustment. Simple design for easy maintenance and service
Datasheet
Description
Flow Sensitive Unloader Features Features all stainless and brass internal parts. New design reduces sensitivity to entrapped air. No external moving parts or springs. Eliminates high pressure in all lines while unit is in bypass mode Unique balanced piston design permits precise pressure adjustment. Simple design for easy maintenance and service
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensitive Unloaders - ZK7 Series - General Pump
Mendota Heights, MN, USA
Flow Sensitive Unloaders
ZK7 Series
Flow Sensitive Unloaders ZK7 Series
Flow Sensitive Unloader Features Features all stainless and brass internal parts. New design reduces sensitivity to entrapped air. No external moving parts or springs. Eliminates high pressure in all lines while unit is in bypass mode Unique balanced piston design permits precise pressure adjustment. Simple design for easy maintenance and service

Flow Sensitive Unloader

Features

  • Features all stainless and brass internal parts.
  • New design reduces sensitivity to entrapped air.
  • No external moving parts or springs.
  • Eliminates high pressure in all lines while unit is in bypass mode
  • Unique balanced piston design permits precise pressure adjustment.
  • Simple design for easy maintenance and service
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number ZK7 Series
Product Name Flow Sensitive Unloaders
Valve Type Relief; Safety
Primary Material Brass / Bronze; Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3500.00 psi (2463 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121466010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.98 inch (25.00 mm)
View Details
Diaphragm Pressure Compensated Flow Control - PCFCD - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Brass
Maximum Pressure 500.00 psi (352 m H2O)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details