General Pump Trapped Pressure Unloader YU5075KS

Description
Trapped Pressure, With Red Knob Features Premium pressure compensated unloader for low spike pressures Adjustable max pressure settings Stainless steel internal components for maximum durability
Datasheet
Description
Trapped Pressure, With Red Knob Features Premium pressure compensated unloader for low spike pressures Adjustable max pressure settings Stainless steel internal components for maximum durability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trapped Pressure Unloader - YU5075KS - General Pump
Mendota Heights, MN, USA
Trapped Pressure Unloader
YU5075KS
Trapped Pressure Unloader YU5075KS
Trapped Pressure, With Red Knob Features Premium pressure compensated unloader for low spike pressures Adjustable max pressure settings Stainless steel internal components for maximum durability

Trapped Pressure, With Red Knob

Features

  • Premium pressure compensated unloader for low spike pressures
  • Adjustable max pressure settings
  • Stainless steel internal components for maximum durability
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number YU5075KS
Product Name Trapped Pressure Unloader
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Maximum Pressure 5075.00 psi (3572 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details