General Pump Direct Mount, Control Set Unloaders YVB56KDM Series

Description
Direct Mount Control Set Unloader For EZ 47, 60 and 63 Series Pumps, optional 2.1mm injector Features Direct-mount for EZ 47, 60 and 63 series pumps Sturdy steel and brass construction Adjustable locknut to control the maximum pressure Easy maintenance Plastic cap with anti-removal system Hexagonal check valve avoids jamming
Datasheet
Description
Direct Mount Control Set Unloader For EZ 47, 60 and 63 Series Pumps, optional 2.1mm injector Features Direct-mount for EZ 47, 60 and 63 series pumps Sturdy steel and brass construction Adjustable locknut to control the maximum pressure Easy maintenance Plastic cap with anti-removal system Hexagonal check valve avoids jamming
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Mount, Control Set Unloaders - YVB56KDM Series - General Pump
Mendota Heights, MN, USA
Direct Mount, Control Set Unloaders
YVB56KDM Series
Direct Mount, Control Set Unloaders YVB56KDM Series
Direct Mount Control Set Unloader For EZ 47, 60 and 63 Series Pumps, optional 2.1mm injector Features Direct-mount for EZ 47, 60 and 63 series pumps Sturdy steel and brass construction Adjustable locknut to control the maximum pressure Easy maintenance Plastic cap with anti-removal system Hexagonal check valve avoids jamming

Direct Mount Control Set Unloader For EZ 47, 60 and 63 Series Pumps, optional 2.1mm injector

Features

  • Direct-mount for EZ 47, 60 and 63 series pumps
  • Sturdy steel and brass construction
  • Adjustable locknut to control the maximum pressure
  • Easy maintenance
  • Plastic cap with anti-removal system
  • Hexagonal check valve avoids jamming
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number YVB56KDM Series
Product Name Direct Mount, Control Set Unloaders
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Maximum Pressure 3200.00 psi (2252 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
HVP Panel Mount PTFE Valve - 86787 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details