Industrial Regulating Valve
Features
| General Pump | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | R1/200A |
| Product Name | Industrial Regulating Valve |
| Primary Material | Brass / Bronze |
| Media | Water; Hot Water; Cold Water |
| Valve Size | 0.75 inch (19.05 mm) |
| Number of Ports | 2 |