General Pump Trapped Pressure Unloader, High Temperature Brass YVB4021HT

Description
Trapped Pressure, High Temperature Brass Features Suitable for use with multiple guns at the same time Designed for use up to 185º F Optimized internal passages that guarantee reduced pressure loss No risk of fitting being injected in case of overpressure because O-rings are positioned upstream to the threads 1/4" NPT fitting for pressure gauge
Datasheet
Description
Trapped Pressure, High Temperature Brass Features Suitable for use with multiple guns at the same time Designed for use up to 185º F Optimized internal passages that guarantee reduced pressure loss No risk of fitting being injected in case of overpressure because O-rings are positioned upstream to the threads 1/4" NPT fitting for pressure gauge
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trapped Pressure Unloader, High Temperature Brass - YVB4021HT - General Pump
Mendota Heights, MN, USA
Trapped Pressure Unloader, High Temperature Brass
YVB4021HT
Trapped Pressure Unloader, High Temperature Brass YVB4021HT
Trapped Pressure, High Temperature Brass Features Suitable for use with multiple guns at the same time Designed for use up to 185º F Optimized internal passages that guarantee reduced pressure loss No risk of fitting being injected in case of overpressure because O-rings are positioned upstream to the threads 1/4" NPT fitting for pressure gauge

Trapped Pressure, High Temperature Brass

Features

  • Suitable for use with multiple guns at the same time
  • Designed for use up to 185º F
  • Optimized internal passages that guarantee reduced pressure loss
  • No risk of fitting being injected in case of overpressure because O-rings are positioned upstream to the threads
  • 1/4" NPT fitting for pressure gauge
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number YVB4021HT
Product Name Trapped Pressure Unloader, High Temperature Brass
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 4050.00 psi (2850 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Valves (non-AWWA) - AC-150 Air Vent - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Media Air
View Details
VALVES - PR-038-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details