General Pump Trapped Pressure Unloader PULSAR4HPMS

Description
Trapped Pressure Unloader, With Microswitch – 16A Resistive Load, 6A Inductive Load Features New improved design Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Facilitates water discharge in pressure during start-up Reduces energy required for start-up Features a 16A, 250V Microswitch Mechanical control of the switch for simple and reliable control
Datasheet
Description
Trapped Pressure Unloader, With Microswitch – 16A Resistive Load, 6A Inductive Load Features New improved design Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Facilitates water discharge in pressure during start-up Reduces energy required for start-up Features a 16A, 250V Microswitch Mechanical control of the switch for simple and reliable control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trapped Pressure Unloader - PULSAR4HPMS - General Pump
Mendota Heights, MN, USA
Trapped Pressure Unloader
PULSAR4HPMS
Trapped Pressure Unloader PULSAR4HPMS
Trapped Pressure Unloader, With Microswitch – 16A Resistive Load, 6A Inductive Load Features New improved design Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Facilitates water discharge in pressure during start-up Reduces energy required for start-up Features a 16A, 250V Microswitch Mechanical control of the switch for simple and reliable control

Trapped Pressure Unloader, With Microswitch – 16A Resistive Load, 6A Inductive Load

Features

  • New improved design
  • Reduced pressure loss
  • Makes for easier gun operation
  • Extremely reliable
  • Easy maintenance
  • Facilitates water discharge in pressure during start-up
  • Reduces energy required for start-up
  • Features a 16A, 250V Microswitch
  • Mechanical control of the switch for simple and reliable control
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number PULSAR4HPMS
Product Name Trapped Pressure Unloader
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 4500.00 psi (3167 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - PR-049-CPVC-E-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details