General Pump Industrial Unloader YVB16

Description
Industrial Unloader, automatic Features Sturdy construction in stainless steel and brass Bypass control actuates at very low pressure values, with reduced pressure in the delivery line when gun is closed Quick-start gun opening assures gradual pressure reset, an essential condition when using combustion engines. Specially designed check valve prevents jamming and vibrations, even in presence of sand and scales Safety valve built into the delivery side Patented design
Datasheet
Description
Industrial Unloader, automatic Features Sturdy construction in stainless steel and brass Bypass control actuates at very low pressure values, with reduced pressure in the delivery line when gun is closed Quick-start gun opening assures gradual pressure reset, an essential condition when using combustion engines. Specially designed check valve prevents jamming and vibrations, even in presence of sand and scales Safety valve built into the delivery side Patented design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Unloader - YVB16 - General Pump
Mendota Heights, MN, USA
Industrial Unloader
YVB16
Industrial Unloader YVB16
Industrial Unloader, automatic Features Sturdy construction in stainless steel and brass Bypass control actuates at very low pressure values, with reduced pressure in the delivery line when gun is closed Quick-start gun opening assures gradual pressure reset, an essential condition when using combustion engines. Specially designed check valve prevents jamming and vibrations, even in presence of sand and scales Safety valve built into the delivery side Patented design

Industrial Unloader, automatic

Features

  • Sturdy construction in stainless steel and brass
  • Bypass control actuates at very low pressure values, with reduced pressure in the delivery line when gun is closed
  • Quick-start gun opening assures gradual pressure reset, an essential condition when using combustion engines.
  • Specially designed check valve prevents jamming and vibrations, even in presence of sand and scales
  • Safety valve built into the delivery side
  • Patented design
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number YVB16
Product Name Industrial Unloader
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 8120.00 psi (5715 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
HV Standard PTFE Valve - 86732 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details