General Pump Pump Thermal Protectors PTP Series

Description
Pump Thermal Protector – Disc Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise in temperature, opens and discharges a small amount of heated fluid. This allows cooler water to enter the system and cool the pump. When the gun is discharged the cooler water will cause the valve to close immediately. Features Most consistent temperature range on the market Quickest response to rising temperature Less stress on pump Most cost effective thermal protector in the market Mounts easily in the pump manifold, inlet water supply or bypass loop plumbing
Datasheet
Description
Pump Thermal Protector – Disc Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise in temperature, opens and discharges a small amount of heated fluid. This allows cooler water to enter the system and cool the pump. When the gun is discharged the cooler water will cause the valve to close immediately. Features Most consistent temperature range on the market Quickest response to rising temperature Less stress on pump Most cost effective thermal protector in the market Mounts easily in the pump manifold, inlet water supply or bypass loop plumbing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pump Thermal Protectors - PTP Series - General Pump
Mendota Heights, MN, USA
Pump Thermal Protectors
PTP Series
Pump Thermal Protectors PTP Series
Pump Thermal Protector – Disc Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise in temperature, opens and discharges a small amount of heated fluid. This allows cooler water to enter the system and cool the pump. When the gun is discharged the cooler water will cause the valve to close immediately. Features Most consistent temperature range on the market Quickest response to rising temperature Less stress on pump Most cost effective thermal protector in the market Mounts easily in the pump manifold, inlet water supply or bypass loop plumbing

Pump Thermal Protector – Disc

Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise in temperature, opens and discharges a small amount of heated fluid. This allows cooler water to enter the system and cool the pump. When the gun is discharged the cooler water will cause the valve to close immediately.

Features

  • Most consistent temperature range on the market
  • Quickest response to rising temperature
  • Less stress on pump
  • Most cost effective thermal protector in the market
  • Mounts easily in the pump manifold, inlet water supply or bypass loop plumbing
Supplier's Site Datasheet
Pump Thermal Protectors - PTP Series - General Pump
Mendota Heights, MN, USA
Pump Thermal Protectors
PTP Series
Pump Thermal Protectors PTP Series
Pump Thermal Protector – Pill Style Features Protects pump from overheating Smallest thermal valve on the market Most durable and repeatable design available Cap design allows flow to be diverted as desired Can be mounted in pump manifold, inlet water supply or bypass loop plumbing. Location of the valve may alter the cycling pattern of the PTP, but will not diminish its operation

Pump Thermal Protector – Pill Style

Features

  • Protects pump from overheating
  • Smallest thermal valve on the market
  • Most durable and repeatable design available
  • Cap design allows flow to be diverted as desired
  • Can be mounted in pump manifold, inlet water supply or bypass loop plumbing. Location of the valve may alter the cycling pattern of the PTP, but will not diminish its operation
Supplier's Site Datasheet
Pump Thermal Protectors - PTP Series - General Pump
Mendota Heights, MN, USA
Pump Thermal Protectors
PTP Series
Pump Thermal Protectors PTP Series
Pump Thermal Protector – Disc. With and without hose barb Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise in temperature, opens and discharges a small amount of heated fluid. This allows cooler water to enter the system and cool the pump. When the gun is discharged the cooler water will cause the valve to close immediately. Features Most consistent temperature range on the market Quickest response to rising temperature Less stress on pump Most cost effective thermal protector in the market Mounts easily in the pump manifold, inlet water supply or bypass loop plumbing

Pump Thermal Protector – Disc. With and without hose barb

Protects the pump from damaging heat build-up while it is in bypass mode. The thermal relief valve, sensing a rise in temperature, opens and discharges a small amount of heated fluid. This allows cooler water to enter the system and cool the pump. When the gun is discharged the cooler water will cause the valve to close immediately.

Features

  • Most consistent temperature range on the market
  • Quickest response to rising temperature
  • Less stress on pump
  • Most cost effective thermal protector in the market
  • Mounts easily in the pump manifold, inlet water supply or bypass loop plumbing
Supplier's Site Datasheet

Technical Specifications

  General Pump General Pump General Pump
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number PTP Series PTP Series PTP Series
Product Name Pump Thermal Protectors Pump Thermal Protectors Pump Thermal Protectors
Valve Type Safety Safety Safety
Primary Material Brass / Bronze Brass / Bronze Brass / Bronze
Media Water; Hot Water; Cold Water   Water; Hot Water; Cold Water   Water; Hot Water; Cold Water  
Valve Size 0.25 to 0.50 inch (6.35 to 12.70 mm) 0.25 to 0.50 inch (6.35 to 12.70 mm) 0.38 to 0.50 inch (9.52 to 12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Pilot Operated Check Valves - 61629 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Thermostatic Balancing Valve Union - CircuitSolver® CSU - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details