General Pump Trapped Pressure Unloaders YVB3KA

Description
Trapped Pressure Unloader for the 51 and 60 Series Pumps, with and without check valve Features Sturdy steel and brass construction Adjustable locknut to control max pressure Easy maintenance Hexagonal discharge check valve to prevent jamming
Datasheet
Description
Trapped Pressure Unloader for the 51 and 60 Series Pumps, with and without check valve Features Sturdy steel and brass construction Adjustable locknut to control max pressure Easy maintenance Hexagonal discharge check valve to prevent jamming
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trapped Pressure Unloaders - YVB3KA - General Pump
Mendota Heights, MN, USA
Trapped Pressure Unloaders
YVB3KA
Trapped Pressure Unloaders YVB3KA
Trapped Pressure Unloader for the 51 and 60 Series Pumps, with and without check valve Features Sturdy steel and brass construction Adjustable locknut to control max pressure Easy maintenance Hexagonal discharge check valve to prevent jamming

Trapped Pressure Unloader for the 51 and 60 Series Pumps, with and without check valve

Features

  • Sturdy steel and brass construction
  • Adjustable locknut to control max pressure
  • Easy maintenance
  • Hexagonal discharge check valve to prevent jamming
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Industrial Valves
Product Number YVB3KA
Product Name Trapped Pressure Unloaders
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Hot Water; Cold Water  
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 3200.00 psi (2252 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
VALVES - PR-049-PVC-E-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details