Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 27 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 70 76
Product Name Notes
1.2A, 30V STEP DOWN DC/DC CONVER
14A 34V INPUT STEP-DOWN DCDC CON
1A PWM/VFM STEP-DOWN DCDC CONVER
1A PWM/VFM STEP-UP DCDC CONVERTE
30V, 1A SYNCHRONOUS PWM STEP-DOW
34 V INPUT SYNCHRONOUS STEP-DOWN
34V INPUT PWM/VFM STEP-DOWN DCDC
3A 34V INPUT PWM/VFM STEP-DOWN D
3A, 34V INPUT PWM/VFM STEP DOWN
400MA PWM STEP-DOWN DCDC CONVERT
400MA SYNCHRONOUS STEP-DOWN DC/D
600MA PWM/VFM STEP-DOWN DCDC CON
60V 5A COT SWITCHING REGULATOR W
60V 5A PWM SWITCHING REGULATOR W
60V INPUT / 80V ABSOLUTE MAXIMUM
8V INPUT VFM STEP-UP DCDC CONVER
BI-DIRECTIONAL VR WITH ALERT 4X4
BULK, WIDE VIN 1.1A WITH LOW VIN
CURRENT MODE PWM/VFM STEP-UP DCD
DCDC CONVERTER 8V INPUT VFM STEP
DCDC CONVERTER STEP-UP CURRENT M
IC DC DC CONVERTER
IC PMIC DC/DC 7-28V 3A 8HLSOP
IC POWER MANAGEMENT
IC REG BUCK 3.3V 3A 16HTSSOP
IC REG BUCK 3.3V 3A 16TSSOP
IC REG BUCK 3.3V 3A 8HLSOP
IC REG BUCK 3.3V/5V DL 20HTSSOP
IC REG BUCK 5V 3A 16HTSSOP
IC REG BUCK 5V 3A 16TSSOP
IC REG BUCK 5V 3A 20HTSSOP
IC REG BUCK 5V 3A 8HLSOP
IC REG BUCK ADJ 3A 16HTSSOP
IC REG BUCK ADJ 3A 16TSSOP
IC REG BUCK ADJ 3A DL 20HTSSOP
IC REG BUCK ADJ/3.3V DL 20HTSSOP
IC REG BUCK ADJUSTABLE 10A 30BGA
IC REG BUCK ADJUSTABLE 10A 30CSP
IC REG BUCK ADJUSTABLE 15A 35BGA
IC REG BUCK ADJUSTABLE 15A 35CSP
IC REG BUCK ADJUSTABLE 3A 8HLSOP
IC REG BUCK ADJUSTABLE 5A 20BGA
IC REG BUCK ADJUSTABLE 5A 20CSP
IC REG BUCK DUAL 20-HTSSOP
IC REG BUCK QUAD SYNC 32TQFP
IC REG BUCK QUAD SYNC 32VQFN
IC REG CHARG PUMP 2.5V 8VSSOP
IC REG CHARG PUMP 2.7V 8VSSOP
IC REG CHARG PUMP 3.3V 8VSSOP
IC REG CHARG PUMP 3V 50MA 8VSSOP
IC REG CHARG PUMP 5V 50MA 8VSSOP
IC REG CHARG PUMP 5V 60MA TSOT23
IC REG CHARGE PUMP 2.5V SOT23
IC REG CHARGE PUMP 2.7V SOT23
IC REG CHARGE PUMP 3.3V SOT23
IC REG CHARGE PUMP 3V 30MA SOT23
IC REG CHARGE PUMP 5.5V TSOT23-6
IC REG CHARGE PUMP 5V 30MA SOT23
IC REG CHARGE PUMP 5V 60MA 6SON
IC REG DL BUCK/LNR SYNC 20TSSOP
IC REG LIN SWITCHING REG/CNTRLR
IC REG LINEAR SWITCHED CAP REG
IC REG QD BUCK/LNR SYNC 32TQFP
IC REG QD BUCK/LNR SYNC 32VQFN
IC REG STEP DOWN
IC REGULATOR DIP
IC REGULATOR SOIC
IGBT 430V, 200A
IGBTS FOR STROBE, 400V, 150A, N
LOW DROP OUT LINEAR SYNCH BUCK
MSIG (MIXEDSIGNAL) POWER SYSTEM
PWM STEP-UP/INVERTING DCDC CONTR
PWM STEP-UP/INVERTING DCDC CONVE
PWM STEP-UP/STEP-DOWN DCDC CONTR
PWM/VFM STEP-UP DCDC CONVERTER W
PWM/VFM, DUAL-CHANNEL STEP-UP/IN
RAA212421 LOW DROP OUT LINEAR
SMALL REEL, WIDE VIN 1.1A WITH L
SWITCHING CONTROLLER
SWITCHING REGULATOR, CURRENT-MOD
WIDE VIN 1.1A WITH LOW VIN 1.5A

<< Prev Next >>