"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 18-LFSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 18-LFSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 18-LFSOP (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 18-LFSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 3A 18HSOP
3A 34V INPUT PWM/VFM STEP-DOWN D
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-R1270S001A-E2-FECT-ND | R1270S001A-E2-FE | R1270S001A-E2-FE | R1270S001A-E2-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "18-LFSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; 18-LFSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Output Voltage | 0.8000 volts | 0.8000 to ? volts | 0.8000 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |