Switching Regulator
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 6-UFDFN Exposed Pad
1A PWM/VFM STEP-UP DCDC CONVERTE
IC REG BOOST ADJ 500MA 6DFN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 500mA 6-UFDFN Exposed Pad
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP401K001C-TR | RP401K001C-TR-ND | RP401K001C-TR | RP401K001C-TR | RP401K001C-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; DFN(PL)1820-6 | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | Active | ||
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts |