Switching Regulator
400MA SYNCHRONOUS STEP-DOWN DC/D
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 400mA 8-LQFN
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RM590L152B-TR | RM590L152B-TR | RM590L152B-TR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; QFN2220-8 | Other; 8-LQFN | |
| Life Cycle Stage | Active | Active | |
| IOUT | 0.4000 amps | 0.4000 amps | |
| fsw | 6000 kHz | 6000 kHz |