"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 18-LFSOP (0.173"", 4.40mm Width) Exposed Pad"
Win Source Part Number: 1087075-R1270S001B-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: R1270S
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.6V
Voltage - Input (Max): 34V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 18-LFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 18-HSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Base Product Number: R1270
IC REG BUCK ADJ 3A 18HSOP
3A 34V INPUT PWM/VFM STEP-DOWN D
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 18-LFSOP (0.173", 4.40mm Width) Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1270S001B-E2-FE-ND | 1087075-R1270S001B-E2-FE | R1270S001B-E2-FE | R1270S001B-E2-FE | R1270S001B-E2-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "18-LFSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; Tape & Reel (TR) | Other; 18-LFSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |