Manufacturer: Richtek USA Inc.
Win Source Part Number: 849166-R7779AGS
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Regulator Positive Output DC-DC Controller IC 8-SOP
IC POWER MANAGEMENT
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 849166-R7779AGS | R7779AGS | R7779AGS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R7779AGS | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |
| Output Voltage Type | Fixed; PWM | ||
| VIN | 12 to 25 volts |