Switching Regulator
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 12-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 12-WFDFN Exposed Pad
IC REG BUCK 3.3V 1A 12DFN
30V, 1A SYNCHRONOUS PWM STEP-DOW
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 12-WFDFN Exposed Pad
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1271L331B-TR-K | 2129-R1271L331B-TR-KCT-ND | R1271L331B-TR-K | R1271L331B-TR-K | R1271L331B-TR-K |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; DFN3030-12B | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | Active | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification |