Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RJP56F4ADPP-00#T2 RJP56F4ADPP-00#T2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 849063-RJP56F4ADPP-0 0#T2 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 849063-RJP56F4ADPP-0 0#T2 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RJP56F4ADPP-00#T2 - 849063-RJP56F4ADPP-00#T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RJP56F4ADPP-00#T2
849063-RJP56F4ADPP-00#T2
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RJP56F4ADPP-00#T2 849063-RJP56F4ADPP-00#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 849063-RJP56F4ADPP-0 0#T2 Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Renesas Electronics America
Win Source Part Number: 849063-RJP56F4ADPP-00#T2
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - RJP56F4ADPP-00#T2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RJP56F4ADPP-00#T2
PMIC - Voltage Regulators - DC DC Switching Controllers RJP56F4ADPP-00#T2
IGBT 430V, 200A

IGBT 430V, 200A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 849063-RJP56F4ADPP-00#T2 RJP56F4ADPP-00#T2
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RJP56F4ADPP-00#T2 PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 52 kHz
Duty Cycle 50
View Details
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962R1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
2 suppliers
Specs
fsw 380 kHz
Operating Temperature -40 C (-40 F)
View Details