IC PMIC DC/DC 7-28V 3A 8HLSOP
IC PMIC DC/DC 7-28V 3A 8HLSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RAA230153GSB#YK0 | RAA230153GSB#YK0 | RAA230153GSB#YK0 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.8000 volts | 0.8000 to 6 volts | |
| IOUT | 3 amps | 3 amps | 3 amps |