Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 16-LSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 3A 16TSSOP
IC REG BUCK 3.3V 3A 16LSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RAA230141GSB#HA0 | RAA230141GSB#HA0 | RAA230141GSB#HA0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) | SSOP | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 3.3 to ? volts | 3.3 volts |