Manufacturer: Richtek USA Inc.
Win Source Part Number: 891121-R7710AGE
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
IC POWER MANAGEMENT
Regulator Output DC-DC Controller IC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 891121-R7710AGE | R7710AGE | R7710AGE |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - R7710AGE | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; Bulk |