Nisshinbo Micro Devices Inc. Voltage Regulators - DC DC Switching Regulators R1273L103A-E2

Description
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 14A 32-PowerVFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 14A 32-PowerVFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 2129-R1273L103A-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-R1273L103A-E2TR-ND
Voltage Regulators - DC DC Switching Regulators 2129-R1273L103A-E2TR-ND
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 14A 32-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 14A 32-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-R1273L103A-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-R1273L103A-E2DKR-ND
Voltage Regulators - DC DC Switching Regulators 2129-R1273L103A-E2DKR-ND
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 14A 32-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 14A 32-PowerVFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-R1273L103A-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-R1273L103A-E2CT-ND
Voltage Regulators - DC DC Switching Regulators 2129-R1273L103A-E2CT-ND
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 14A 32-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 14A 32-PowerVFQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - R1273L103A-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
R1273L103A-E2
PMIC - Voltage Regulators - DC DC Switching Regulators R1273L103A-E2
14A 34V INPUT STEP-DOWN DCDC CON

14A 34V INPUT STEP-DOWN DCDC CON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - R1273L103A-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
R1273L103A-E2
Voltage Regulators - DC DC Switching Regulators R1273L103A-E2
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 14A 32-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 14A 32-PowerVFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - R1273L103A-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
R1273L103A-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators R1273L103A-E2
IC REG BUCK ADJ 14A QFN0505-32B

IC REG BUCK ADJ 14A QFN0505-32B

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 2129-R1273L103A-E2TR-ND R1273L103A-E2 R1273L103A-E2 R1273L103A-E2
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 32-PowerVFQFN Other; 32-PowerVFQFN
Special Features Synchronous Rectification
Output Voltage 0.7000 to 3.15 volts 0.7000 to 3.15 volts 0.7000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1220359 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Sop
View Details
LM22680 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
9 suppliers
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8326-07CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
VIN 3.3 volts
fsw 200 to 1200 kHz
View Details
3 suppliers