Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators RP400N501A-TR-FE

Description
Win Source Part Number: 1088885-RP400N501A-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: RP400xxx1A Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 600mA Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 700kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-RP400N501A-TR-F EDKR,2129-RP400N501A -TR-FETR,2129-RP400N 501A-TR-FECT Base Product Number: RP400
Request a Quote Datasheet
Description
Win Source Part Number: 1088885-RP400N501A-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: RP400xxx1A Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 600mA Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 700kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-RP400N501A-TR-F EDKR,2129-RP400N501A -TR-FETR,2129-RP400N 501A-TR-FECT Base Product Number: RP400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1088885-RP400N501A-TR-FE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1088885-RP400N501A-TR-FE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1088885-RP400N501A-TR-FE
Win Source Part Number: 1088885-RP400N501A-T R-FE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: RP400xxx1A Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 600mA Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 700kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 0.8V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 5V Synchronous Rectifier: No Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Nisshinbo Micro Devices Inc. Other Names: 2129-RP400N501A-TR-F EDKR,2129-RP400N501A -TR-FETR,2129-RP400N 501A-TR-FECT Base Product Number: RP400

Win Source Part Number: 1088885-RP400N501A-TR-FE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: RP400xxx1A
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 700kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2129-RP400N501A-TR-FEDKR,2129-RP400N501A-TR-FETR,2129-RP400N501A-TR-FECT
Base Product Number: RP400

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-RP400N501A-TR-FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-RP400N501A-TR-FEDKR-ND
Voltage Regulators - DC DC Switching Regulators 2129-RP400N501A-TR-FEDKR-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-RP400N501A-TR-FETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-RP400N501A-TR-FETR-ND
Voltage Regulators - DC DC Switching Regulators 2129-RP400N501A-TR-FETR-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 2129-RP400N501A-TR-FECT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
2129-RP400N501A-TR-FECT-ND
Voltage Regulators - DC DC Switching Regulators 2129-RP400N501A-TR-FECT-ND
Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RP400N501A-TR-FE - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RP400N501A-TR-FE
PMIC - Voltage Regulators - DC DC Switching Regulators RP400N501A-TR-FE
DCDC CONVERTER STEP-UP CURRENT M

DCDC CONVERTER STEP-UP CURRENT M

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RP400N501A-TR-FE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RP400N501A-TR-FE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RP400N501A-TR-FE
IC REG BOOST 5V 600MA SOT23-5

IC REG BOOST 5V 600MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RP400N501A-TR-FE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RP400N501A-TR-FE
Voltage Regulators - DC DC Switching Regulators RP400N501A-TR-FE
Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1088885-RP400N501A-TR-FE 2129-RP400N501A-TR-FEDKR-ND RP400N501A-TR-FE RP400N501A-TR-FE RP400N501A-TR-FE
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; Tape & Reel Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Multiple Outputs; Synchronous Rectification
fsw 700 kHz 700 kHz 700 kHz 700 kHz 700 kHz
Unlock Full Specs
to access all available technical data