Buck Switching Regulator IC Positive Adjustable 3.15V 1 Output 32-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 3.15V 1 Output 32-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 3.15V 1 Output 32-PowerVFQFN
Switching Regulator
14A 34V INPUT STEP-DOWN DCDC CON
IC REG BUCK ADJ QFN0505-32B
Buck Switching Regulator IC Positive Adjustable 3.15V 1 Output 32-PowerVFQFN
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-R1273L031A-E2TR-ND | R1273L031A-E2 | R1273L031A-E2 | R1273L031A-E2 | R1273L031A-E2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 32-PowerVFQFN | Other; QFN0505-32B | Other; 32-PowerVFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3.15 to 5.3 volts | 3.15 volts | 3.15 to 5.3 volts |