Nisshinbo Micro Devices Inc. Voltage Regulators - DC DC Switching Regulators R1287Z003F-E2-F

Description
Buck, Boost Switching Regulator IC Positive and Negative Fixed -5.4V, 5.4V 2 Output 200mA 12-VFBGA, WLCSP
Request a Quote Datasheet
Description
Buck, Boost Switching Regulator IC Positive and Negative Fixed -5.4V, 5.4V 2 Output 200mA 12-VFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - R1287Z003F-E2-F-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
R1287Z003F-E2-F-ND
Voltage Regulators - DC DC Switching Regulators R1287Z003F-E2-F-ND
Buck, Boost Switching Regulator IC Positive and Negative Fixed -5.4V, 5.4V 2 Output 200mA 12-VFBGA, WLCSP

Buck, Boost Switching Regulator IC Positive and Negative Fixed -5.4V, 5.4V 2 Output 200mA 12-VFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - R1287Z003F-E2-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
R1287Z003F-E2-F
Voltage Regulators - DC DC Switching Regulators R1287Z003F-E2-F
Buck, Boost Switching Regulator IC Positive and Negative Fixed -5.4V, 5.4V 2 Output 200mA 12-VFBGA, WLCSP

Buck, Boost Switching Regulator IC Positive and Negative Fixed -5.4V, 5.4V 2 Output 200mA 12-VFBGA, WLCSP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - R1287Z003F-E2-F - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
R1287Z003F-E2-F
PMIC - Voltage Regulators - DC DC Switching Regulators R1287Z003F-E2-F
PWM/VFM, DUAL-CHANNEL STEP-UP/IN

PWM/VFM, DUAL-CHANNEL STEP-UP/IN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - R1287Z003F-E2-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
R1287Z003F-E2-F
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators R1287Z003F-E2-F
IC REG BUCK BST 200MA DL 12WLCSP

IC REG BUCK BST 200MA DL 12WLCSP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number R1287Z003F-E2-F-ND R1287Z003F-E2-F R1287Z003F-E2-F R1287Z003F-E2-F
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 12-VFBGA, WLCSP Other; 12-VFBGA, WLCSP
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage -5.4 to 5.4 volts -5.4 to ? volts -5.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672638 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2.5A 384kHz SOIC Voltage Regulator IC - 750-A8281SLB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 18 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers