Buck, Boost Switching Regulator IC Positive and Negative Adjustable -5.5V 2 Output 250mA 12-UFDFN Exposed Pad
Buck, Boost Switching Regulator IC Positive and Negative Adjustable -5.5V 2 Output 250mA 12-UFDFN Exposed Pad
PWM STEP-UP/INVERTING DCDC CONVE
IC REG BUCK BST ADJ DL 12DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1286K010E-TR-ND | R1286K010E-TR | R1286K010E-TR | R1286K010E-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-UFDFN Exposed Pad | Other; 12-UFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | -5.5 to 5.5 volts | -5.5 to 5.5 volts | -5.5 volts |