Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-HSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-HSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-HSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 18-HSOP
34V INPUT PWM/VFM STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-R1272S012A-E2-FECT-ND | R1272S012A-E2-FE | R1272S012A-E2-FE |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; "18-LFSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; 18-LFSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good, Soft Start | |
| fsw | 250 to 1000 kHz | 250 to 1000 kHz | 250 to 1000 kHz |