Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 8-UFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 8-UFDFN Exposed Pad
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 8-UFDFN Exposed Pad
PWM/VFM STEP-UP DCDC CONVERTER W
IC REG BOOST 3.3V 800MA 8DFN
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA 8-UFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-RP402K331A-TR-ND | RP402K331A-TR | RP402K331A-TR | RP402K331A-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |