Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 600mA 6-XFDFN Exposed Pad
600MA PWM/VFM STEP-DOWN DCDC CON
Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 600mA 6-XFDFN Exposed Pad
IC REG BUCK 1.25V 600MA 6DFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP503L121A5-TR-ND | RP503L121A5-TR | RP503L121A5-TR | RP503L121A5-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFDFN Exposed Pad | Other; 6-XFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.25 volts | 1.25 to ? volts | 1.25 volts |