Regulator Positive Output DC-DC Controller IC 7-SOP
IC POWER MANAGEMENT
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R7780AGS | R7780AGS |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; PWM | |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads | |
| Life Cycle Stage | Removed; Obsolete | |
| VIN | 12 to 25 volts |