IC REGULATOR DIP
Half-Bridge, Push-Pull Regulator Positive Output DC-DC Controller IC 16-DIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R7521GN | R7521GN |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Power Good | |
| fsw | 60 kHz | 60 kHz |
| Duty Cycle | 46 | 46 |
| Output Voltage Type | Fixed; PWM |