The RP402K461B-TR is a high-efficiency step-up DC/DC converter designed for applications requiring low voltage start-up, typically at 0.7 V. It is suitable for powering devices from one-cell or two-cell alkaline, nickel-metal-hydride
Switching Regulator
Boost Switching Regulator IC Positive Fixed 4.6V 1 Output 800mA 8-UFDFN Exposed Pad
IC REG BOOST 4.6V 800MA 8DFN
PWM/VFM STEP-UP DCDC CONVERTER W
Boost Switching Regulator IC Positive Fixed 4.6V 1 Output 800mA 8-UFDFN Exposed Pad
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP402K461B-TR | RP402K461B-TR-ND | RP402K461B-TR | RP402K461B-TR | RP402K461B-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; DFN(PL)2020-8 | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | Active | ||
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification |