Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 6-XFDFN Exposed Pad
IC REG BUCK 2.9V 6DFN
600MA PWM/VFM STEP-DOWN DCDC CON
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP502L293B-TR | RP502L293B-TR | RP502L293B-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; 6-XFDFN Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 2.9 to ? volts | 2.9 volts |