Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 26 27 28 29 30 31 32 33 34 35 36 37 38 40 50 60 70 76
Product Name Notes
1.2A 30V INPUT PWM STEP-DOWN DCD
1.2A, 30V STEP DOWN DC/DC CONVER
13.2V INPUT PWM/VFM STEP-DOWN DC
18.5V INPUT PWM/VFM STEP-DOWN DC
2.5A PWM STEP-UP DCDC CONVERTER
26V 4 CHANNEL PMIC CH1 = 5V OUTP
26V 4 CHANNEL PMIC
2A 30V INPUT PWM STEP-DOWN DCDC
3A 30V INPUT PWM STEP-DOWN DCDC
8V INPUT PWM STEP-UP DCDC CONVER
DC-DC REGULATED POWER MODULE
DC-DC REGULATED POWER SUPPLY MOD
DC-DC REGULATED PWR SUPPLY MOD
IC CONTROLLER
IC CTLR PRIMARION 40VQFN
IC CTLR PRIMARION 48VQFN
IFX PRIMARION CNTRLLER PG-VQFN-4
IFX PRIMARION CNTRLLER
IFX PRIMARION CTLR 40VQFN
PRIMARION CONTROLLER
PTH05050W 6 A, 5-V INPUT NON-ISO
PTH08T220W 16-A, 4.5-V TO 14-V I
PTH12010W 1.2 TO 5.5 V 12-A, 12
PTMA402050 10W, 36V TO 75V INPUT
PTN3700AEV - 1.8 V SIMPLE MOBILE
PTN78000A - 1.5 A, WIDE INPUT, N
PTN78000A 1.5 A, WIDE INPUT, NON
PTN78000H - 1.5 A, WIDE INPUT, W
PTV12010W 1.2 TO 5.5-V 8-A, 12-V
PWM STEP-DOWN DCDC CONVERTER WIT
PWM STEP-DOWN DCDC CONVERTER
PWM STEP-UP DCDC CONTROLLER
PWM STEP-UP DCDC CONVERTER 8V IN
PWM STEP-UP DCDC CONVERTER FOR P
PWM STEP-UP DCDC CONVERTER FOR W
PWM STEP-UP DCDC CONVERTER
PWM/VFM STEP-DOWN DCDC CONTROLLE
PWM/VFM STEP-UP DCDC CONVERTER F
PWM/VFM STEP-UP DCDC CONVERTER
SWITCHING REG, 1A, 1400KHZ PDSO6
TRIPLE BUCK + DUAL LDO PMIC BUCK

<< Prev Next >>