Nisshinbo Micro Devices Inc. Voltage Regulators - DC DC Switching Regulators R1287Z002B-E2-F

Description
Buck, Boost Switching Regulator IC Positive and Negative Fixed -5V, 5V 2 Output 200mA 12-VFBGA, WLCSP
Request a Quote Datasheet
Description
Buck, Boost Switching Regulator IC Positive and Negative Fixed -5V, 5V 2 Output 200mA 12-VFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - R1287Z002B-E2-F-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
R1287Z002B-E2-F-ND
Voltage Regulators - DC DC Switching Regulators R1287Z002B-E2-F-ND
Buck, Boost Switching Regulator IC Positive and Negative Fixed -5V, 5V 2 Output 200mA 12-VFBGA, WLCSP

Buck, Boost Switching Regulator IC Positive and Negative Fixed -5V, 5V 2 Output 200mA 12-VFBGA, WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - R1287Z002B-E2-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
R1287Z002B-E2-F
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators R1287Z002B-E2-F
IC REG BCK BST -5V/5V DL 12WLCSP

IC REG BCK BST -5V/5V DL 12WLCSP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - R1287Z002B-E2-F - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
R1287Z002B-E2-F
PMIC - Voltage Regulators - DC DC Switching Regulators R1287Z002B-E2-F
PWM/VFM, DUAL-CHANNEL STEP-UP/IN

PWM/VFM, DUAL-CHANNEL STEP-UP/IN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - R1287Z002B-E2-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
R1287Z002B-E2-F
Voltage Regulators - DC DC Switching Regulators R1287Z002B-E2-F
Buck, Boost Switching Regulator IC Positive and Negative Fixed -5V, 5V 2 Output 200mA 12-VFBGA, WLCSP

Buck, Boost Switching Regulator IC Positive and Negative Fixed -5V, 5V 2 Output 200mA 12-VFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number R1287Z002B-E2-F-ND R1287Z002B-E2-F R1287Z002B-E2-F R1287Z002B-E2-F
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 12-VFBGA, WLCSP Other; 12-VFBGA, WLCSP
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage -5 to 5 volts -5 volts -5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Triple Output Step Down Switching Regulator - A4491EESTR-T - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-3.3 - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
Switching Regulators - 1900598P - RS Components, Ltd.
Specs
IOUT 0.2500 amps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
LM22672-Q1 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers