400MA SYNCHRONOUS STEP-DOWN DC/D
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 400mA 8-LQFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RM590L002D-TR | RM590L002D-TR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.4000 amps | 0.4000 amps |
| fsw | 6000 kHz | 6000 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-LQFN |