Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA 6-UFDFN Exposed Pad
IC REG BOOST 5V 600MA 6DFN
Boost Switching Regulator IC Positive Fixed 5V 1 Output 600mA 6-UFDFN Exposed Pad
CURRENT MODE PWM/VFM STEP-UP DCD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP400K501A-TR-ND | RP400K501A-TR | RP400K501A-TR | RP400K501A-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |