Switching Regulator
Buck, Boost Switching Regulator IC Positive and Negative Adjustable -5.4V 2 Output 250mA 12-UFDFN Exposed Pad
IC REG BUCK BST ADJ DL 12DFN
PWM STEP-UP/INVERTING DCDC CONVE
Buck, Boost Switching Regulator IC Positive and Negative Adjustable -5.4V 2 Output 250mA 12-UFDFN Exposed Pad
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | R1286K005A-TR | R1286K005A-TR-ND | R1286K005A-TR | R1286K005A-TR | R1286K005A-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; DFN(PLP)2730-12 | Other; 12-UFDFN Exposed Pad | Other; 12-UFDFN Exposed Pad | ||
| Life Cycle Stage | Active | Active | Active | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Multiple Outputs; Synchronous Rectification |