The RP500L331A-TR is a step-down DC/DC converter from Quarktwin Technology Ltd., designed to provide a fixed output voltage of 3.3V with a maximum output current of 600mA. This device operates within an input voltage range of 2.55V to 5.50V and features a high efficiency synchronous rectifier. The output voltage accuracy is ±1.5% for voltages equal to or greater than 1.6V, and ±24mV for lower voltages. The RP500L331A-TR includes built-in protection circuits such as a current limit circuit and a latch-type protection circuit for over-current conditions. It supports two switching modes: automatic PWM/VFM mode change and fixed PWM mode, allowing for flexibility in various applications. The device has a typical supply current of 400OºA in PWM mode and a standby current of a maximum of 5OºA. This regulator is packaged in a compact DFN1616-6 format, facilitating high-density mounting on circuit boards. It is suitable for applications including power sources for battery-powered devices, handheld communication equipment, and portable electronics.
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 900mA 6-XFDFN Exposed Pad
600MA PWM/VFM STEP-DOWN DCDC CON
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 900mA 6-XFDFN Exposed Pad
IC REG BUCK 3.3V 900MA 6DFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP500L331A-TR-ND | RP500L331A-TR | RP500L331A-TR | RP500L331A-TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFDFN Exposed Pad | Other; 6-XFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |