Switching Regulator
Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 500mA SC-74A, SOT-753
1A PWM/VFM STEP-UP DCDC CONVERTE
Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 500mA SC-74A, SOT-753
IC REG BOOST 5.5V 500MA SOT23-5
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP401N551D-TR-FE | RP401N551D-TR-FE-ND | RP401N551D-TR-FE | RP401N551D-TR-FE | RP401N551D-TR-FE |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Active | Active | Active | ||
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Output Voltage | 5.5 volts | 5.5 to ? volts | 5.5 volts |