600MA PWM/VFM STEP-DOWN DCDC CON
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 6-XFDFN Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RP502L183B-TR | RP502L183B-TR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| fsw | 3300 kHz | 3300 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-XFDFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete |