Wacker Chemical Corp. Silicone Rubber Mold Making Compound ELASTOSIL® M4615 A/B

Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat low Shore A hardness (approx. 13) high tear strength and high elongation excellent long-term stability of the mechanical properties of the cured rubber outstanding resistance to common reproduction materials Application Due to the outstanding elongation and low demolding forces as well as the superior mechanical properties, ELASTOSIL® M 4615 A/B is especially suitable for preparing glove molds, i.e. one part skin molds. The benefits are easy and quick mold making as well as straightforward demolding and seamless copies. Hence no further rework of the reproduction is required and process time is being extensively reduced. As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage,ELASTOSIL® M 4615 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.
Description
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat low Shore A hardness (approx. 13) high tear strength and high elongation excellent long-term stability of the mechanical properties of the cured rubber outstanding resistance to common reproduction materials Application Due to the outstanding elongation and low demolding forces as well as the superior mechanical properties, ELASTOSIL® M 4615 A/B is especially suitable for preparing glove molds, i.e. one part skin molds. The benefits are easy and quick mold making as well as straightforward demolding and seamless copies. Hence no further rework of the reproduction is required and process time is being extensively reduced. As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage,ELASTOSIL® M 4615 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Mold Making Compound - ELASTOSIL® M4615 A/B - Wacker Chemical Corp.
Adrian, MI, USA
Silicone Rubber Mold Making Compound
ELASTOSIL® M4615 A/B
Silicone Rubber Mold Making Compound ELASTOSIL® M4615 A/B
Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat low Shore A hardness (approx. 13) high tear strength and high elongation excellent long-term stability of the mechanical properties of the cured rubber outstanding resistance to common reproduction materials Application Due to the outstanding elongation and low demolding forces as well as the superior mechanical properties, ELASTOSIL® M 4615 A/B is especially suitable for preparing glove molds, i.e. one part skin molds. The benefits are easy and quick mold making as well as straightforward demolding and seamless copies. Hence no further rework of the reproduction is required and process time is being extensively reduced. As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage,ELASTOSIL® M 4615 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.

Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature.

Special features

  • very good flow
  • fast and non-shrink cure at room temperature which can be accelerated considerably by the application of heat
  • low Shore A hardness (approx. 13)
  • high tear strength and high elongation
  • excellent long-term stability of the mechanical properties of the cured rubber
  • outstanding resistance to common reproduction materials

Application

Due to the outstanding elongation and low demolding forces as well as the superior mechanical properties, ELASTOSIL® M 4615 A/B is especially suitable for preparing glove molds, i.e. one part skin molds.

The benefits are easy and quick mold making as well as straightforward demolding and seamless copies. Hence no further rework of the reproduction is required and process time is being extensively reduced.

As a low-Shore addition-curing RTV-2 silicone rubber that cures without undergoing dimensional shrinkage,ELASTOSIL® M 4615 A/B is also extremely suitable for casting all other common reproduction materials, particularly if absolutely accurate copies of models with pronounced undercuts are required.

Supplier's Site

Technical Specifications

  Wacker Chemical Corp.
Product Category Resins and Compounds
Product Number ELASTOSIL® M4615 A/B
Product Name Silicone Rubber Mold Making Compound
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details
Fluorine Copolymer Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Automotive; OEM or Industrial; O-rings, Shaft Seals, Valve Cover Gaskets, Blowout Preventers, Sheet Packings, Small Engine, Hydraulics / Pneumatics, Roll Covers
View Details
PEEK Polymer Resin - VICTREX® 150CA30 - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details